EN
  • EN
  • DE
  • IT

24C08B-E/P

Part No 24C08B-E/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 100KHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 1ms
Access Time 3500ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 761904-24C08B-E/P
Popularity Medium
Supply and Demand Status Limited
Family Name 24C08B
Introduction Date September 20, 1996
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 24C08B-E/P CAD Model

Description

Microchip Technology's 24C08B-E/P EEPROM

The 24C08B-E/P is a high-quality, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device is designed for optimal efficiency and reliability in a wide range of applications, from industrial and automotive systems to consumer electronics and data storage solutions.

This particular model, encapsulated in a PDIP (Plastic Dual In-line Package), offers a user-friendly interface that ensures easy integration into existing designs. The 24C08B-E/P operates on a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various circuit configurations and power requirements.

One of the standout features of the 24C08B-E/P is its I²C-compatible (2-wire) serial interface, which simplifies connection and data transfer with microcontrollers and other ICs, while minimizing the number of required I/O pins. This makes it an excellent choice for applications where board space is at a premium and complexity needs to be minimized.

The device provides a substantial amount of data storage, with a total of 1024 bytes organized as 128 pages of 8 bytes each. The page write buffer allows for faster write operations, enhancing the overall performance of the device. Additionally, the EEPROM supports both byte write and page write modes, giving developers the flexibility to optimize data management according to their specific needs.

For data integrity, the 24C08B-E/P features a hardware write-protect pin. When activated, this pin prevents accidental overwrites and ensures that your stored data remains secure. Moreover, the chip has been engineered for long-term data retention, with a typical data retention period of more than 200 years, and it supports a high endurance of one million write cycles per byte, ensuring reliable performance over an extended product lifetime.

Whether you're designing a new system or upgrading an existing one, the Microchip 24C08B-E/P EEPROM provides a compact, efficient, and robust data storage solution that you can count on for a wide array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess