EN
  • EN
  • DE

25AA160C-I/SN

Part No 25AA160C-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1036130-25AA160C-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA160C-I/SN CAD Model

Description

Product Overview: 25AA160C-I/SN from Microchip Technology

The 25AA160C-I/SN is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This device is part of the 25AA series, which is known for providing flexible, non-volatile storage solutions that can retain data without power. It is designed for a wide range of applications that require low-power, high-endurance storage, including industrial, automotive, and consumer electronics.

Key Features and Benefits:

  • Memory Size: The 25AA160C-I/SN offers a memory capacity of 16 Kbits, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, which ensures simple communication with most microcontrollers, featuring a high-speed clock frequency of up to 10 MHz.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25AA160C-I/SN is robust and reliable across various environmental conditions.
  • Packaging: This EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and is compatible with various PCB (Printed Circuit Board) designs.
  • Write Protect: It includes a write-protect feature that helps prevent accidental overwrites and data corruption, thereby increasing the reliability of the stored data.
  • Endurance: The device boasts a high endurance of over 1 million write cycles and a data retention period of over 100 years, ensuring data integrity over an extended period.

Applications:

The 25AA160C-I/SN is ideal for applications that require data to be frequently updated, such as:

  • Device configuration storage
  • Real-time clocks
  • Health and usage monitoring systems
  • Smart cards
  • Networking equipment
  • Portable electronic devices

With its robust design and reliable data retention capabilities, the 25AA160C-I/SN from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that combines performance with long-term stability.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess