EN
  • EN
  • DE

M24C32-DFMC6TG

Part No M24C32-DFMC6TG
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 32KBIT I2C 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371440-M24C32-DFMC6TG
Ultra Librarian 3D Model Ultra Librarian M24C32-DFMC6TG CAD Model

Description

STMicroelectronics M24C32-DFMC6TG EEPROM

The M24C32-DFMC6TG is a 32-Kbit serial EEPROM from STMicroelectronics, designed for flexible, reliable storage that can be integrated into a wide range of electronic devices. This EEPROM uses the I²C interface, which ensures simple integration with most microcontroller units (MCUs), and is particularly well-suited for applications requiring frequent or rapid data updates.

Key Features

  • Memory Size: 32-Kbits of EEPROM storage, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C serial interface, supporting up to 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus) for high-speed data transfer.
  • Write Cycle Time: Byte or page write in 5 ms max, which allows for efficient data recording and quick updates.
  • Write Endurance: Capable of 1 million write cycles, ensuring data can be updated frequently without wear concerns.
  • Data Retention: Guaranteed data retention of 40 years, offering long-term reliability for applications where data integrity over time is crucial.
  • Operating Voltage Range: Wide supply voltage range from 1.8 V to 5.5 V, making it compatible with various logic levels and power supplies.
  • Temperature Range: Operational across a temperature range of -40°C to +85°C, suitable for use in harsh environments.
  • Packaging: Comes in an ultra-thin, small 8-contact UFDFPN package, which is ideal for space-constrained applications.

Applications

The versatility of the M24C32-DFMC6TG makes it a perfect choice for a range of applications, including:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Industrial and medical equipment requiring frequent calibration or data logging
  • Automotive systems where long-term data retention and endurance are necessary
  • Portable devices where power efficiency and small form factor are priorities

In summary, the M24C32-DFMC6TG EEPROM by STMicroelectronics is a robust, high-capacity memory solution that offers reliability and performance for systems requiring non-volatile memory storage. Its compatibility with a wide voltage range and temperature resilience makes it an excellent choice for designers looking to enhance their products with durable and flexible memory options.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6967 $52.2525
175+ $0.5716 $100.0300
275+ $0.5538 $152.2950
375+ $0.5359 $200.9625
485+ $0.5181 $251.2785
650+ $0.4645 $301.9250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,157 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess