EN
  • EN
  • DE

24AA256IP/G

Part No 24AA256IP/G
Manufacturer Microchip Technology
Catalog EEPROM
Description 256K, 32K X 8 1.8V Ser Ee
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Case / Package DIP
Frequency 400 kHz
Interface I2C
Lead Free Lead Free
Max Frequency 400 kHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1222183-24AA256IP/G
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA256IP/G CAD Model

Description

Product Overview: Microchip Technology's 24AA256IP/G EEPROM

The 24AA256IP/G is a 256Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by Microchip Technology. This high-capacity EEPROM chip offers a convenient and reliable solution for data storage in a wide range of electronic applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device boasts a memory capacity of 256 kilobits (32,768 bytes), providing ample space for user data storage.
  • Interface: It utilizes an I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: The 24AA256IP/G operates at a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard voltage applications.
  • Write Protect: It includes a hardware write-protect feature, ensuring that data remains safe from accidental overwrites or erasures.
  • Speed: The EEPROM supports a fast data transfer rate with a maximum clock frequency of 400 kHz, facilitating quick read and write operations.
  • Temperature Range: Designed to operate over an industrial temperature range, this device can withstand extreme conditions, making it suitable for rigorous environments.
  • Packaging: It comes in a compact PDIP (Plastic Dual In-line Package) form, which is ideal for through-hole mounting on printed circuit boards.

Applications

The 24AA256IP/G can be used in a variety of applications where reliable and non-volatile memory storage is required. Common use cases include:

  • Configuration and calibration data storage in industrial systems
  • Parameter settings for consumer electronics
  • Storing user preferences and high-score tables in gaming devices
  • Logging data in automotive control systems
  • Serving as a small code storage repository in embedded systems

Reliability and Support

Microchip Technology is known for its high-quality products and the 24AA256IP/G is no exception. Customers can expect reliable performance and longevity, backed by Microchip's commitment to quality. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting simpler for engineers and developers.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
National Semiconductor (TI)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess