Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 8 x 2
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371497-24FC04-E/SN
Ultra Librarian 3D Model Ultra Librarian 24FC04-E/SN CAD Model

Description

Product Overview: Microchip Technology's 24FC04-E/SN

The 24FC04-E/SN is a high-performance 4Kb I2C compatible serial EEPROM device from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is an ideal data storage solution for applications that require low-power consumption, small footprint, and reliable data retention.

Key Features

  • Memory Size: The device offers 4 Kbits (512 x 8) of memory, providing ample space for device configuration, calibration data, and small application storage.
  • I2C Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface, which supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) modes, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: The 24FC04-E/SN operates within a voltage range of 2.5V to 5.5V, which allows for flexible integration into various system designs without the need for level shifters.
  • Write-Protect Feature: It includes a hardware write-protect pin that can be used to prevent accidental writes, ensuring the integrity of the stored data.
  • Low-power Consumption: Designed for power-sensitive applications, the EEPROM offers low standby current, making it suitable for battery-operated devices.
  • High Reliability: The device is rated for high endurance with a minimum of one million write cycles per memory cell and a data retention period of over 200 years.
  • Package: The 24FC04-E/SN comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the 24FC04-E/SN is versatile for a broad range of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Network equipment

Microchip Technology's commitment to quality ensures that the 24FC04-E/SN EEPROM is a reliable choice for developers looking to add non-volatile memory to their designs. With its easy-to-use I2C interface, low power consumption, and compact form factor, this EEPROM is an excellent option for a wide array of electronic applications.

You May Also Be Interested in

Kingston
IC FLASH 32GBIT EMMC 153FBGA
Lowest to $85.4962
ECAD model for EMMC04G-WT32-01G10
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
ECAD model for 24LC02BH-I/P
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28CDIP / SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
Lowest to $55.7417
ECAD model for 5962-8855203XA
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8MSOP
Lowest to $1.6682
ECAD model for 24LC014H-I/MS
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)
Lowest to $17.9546
ECAD model for MT41K128M16JT-125 AIT:K TR
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention