EN
  • EN
  • DE

24LC02BH-I/P

Part No 24LC02BH-I/P
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC02BH
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371403-24LC02BH-I/P
Ultra Librarian 3D Model Ultra Librarian 24LC02BH-I/P CAD Model

Description

Microchip Technology 24LC02BH-I/P EEPROM

The 24LC02BH-I/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip designed and manufactured by Microchip Technology. This EEPROM device provides a 2-Kb (256 x 8) memory capacity, making it an ideal choice for applications that require low-density data storage with a high level of reliability and stability.

The 24LC02BH-I/P operates within a voltage range of 2.5V to 5.5V, catering to a variety of low-power and standard operations. This ensures compatibility with a wide range of microcontrollers and other digital systems, providing designers with the flexibility to incorporate the EEPROM into both existing and new designs.

One of the key features of this EEPROM is its I2C (Inter-Integrated Circuit) serial interface, which allows for simple and efficient communication with a microcontroller. The I2C interface supports a bus speed of 400 kHz, enabling swift data transfers while maintaining low power consumption. This makes the 24LC02BH-I/P an excellent choice for applications that require quick and frequent data updates, such as configuration settings, calibration data, or device state information.

The 24LC02BH-I/P comes in a standard 8-pin PDIP (Plastic Dual In-line Package) which is widely used and easily integrated into various circuit boards. It is also available in other package types to suit different assembly requirements. The device offers a robust data retention period of over 200 years and supports over one million erase/write cycles, ensuring data integrity and longevity of use.

Additional features include a write protect pin that provides hardware data protection, preventing accidental overwrites or erasures. The device also includes page write operations for up to 8 bytes of data, facilitating efficient use of the memory space and faster programming times.

In summary, the Microchip Technology 24LC02BH-I/P EEPROM offers a reliable and versatile data storage solution for a wide range of applications. Its low-power operation, robust memory retention, and easy integration make it a valuable component for designers looking to enhance their systems with non-volatile memory capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess