Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 µs
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-24FC08T-E/SNCT,150-24FC08T-E/SNTR,150-24FC08T-E/SNDKR
Standard Package 3,300
Win Source Part Number 1316530-24FC08T-E/SN
Ultra Librarian 3D Model Ultra Librarian 24FC08T-E/SN CAD Model

Description

Microchip Technology's 24FC08T-E/SN EEPROM

The 24FC08T-E/SN is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit offers a robust storage solution for a wide range of applications that require low-power and high-endurance data storage capabilities.

With an 8-Kilobit memory size, this EEPROM provides ample space for your data storage needs. It uses the I²C (Inter-Integrated Circuit) serial interface, which ensures easy and efficient communication with microcontrollers and other devices within your system. The I²C interface supports a clock frequency of up to 1 MHz, enabling swift data transfer rates that are essential for performance-critical applications.

One of the key features of the 24FC08T-E/SN is its operating voltage range, which spans from 2.5V to 5.5V. This flexibility makes it suitable for both 3.3V and 5V systems, allowing for compatibility with a variety of logic levels and providing designers with the versatility needed to integrate the EEPROM into a broad spectrum of electronic products.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a compact form factor ideal for space-constrained applications. The 24FC08T-E/SN is designated with the suffix 'E', indicating its extended temperature range of -40°C to +85°C, making it an excellent choice for industrial and automotive applications where reliability is paramount under extreme conditions.

Microchip Technology has equipped the 24FC08T-E/SN EEPROM with a cascade feature that allows up to four devices on the same bus, enabling a potential increase in memory capacity up to 32 Kbits with additional devices. Moreover, the EEPROM supports byte and page write modes, which enhances write operations by allowing single-byte or up to 16-byte page writes, thereby optimizing memory management and reducing programming time.

Overall, the 24FC08T-E/SN from Microchip Technology is a highly reliable and versatile EEPROM that offers a cost-effective solution for data storage requirements in a variety of electronic systems, including consumer electronics, automotive, industrial control, and telecommunications.

You May Also Be Interested in

Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention