EN
  • EN
  • DE

24LC014-E/MS

Part No 24LC014-E/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24LC014
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123195-24LC014-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC014-E/MS CAD Model

Description

Microchip Technology's 24LC014-E/MS: A Robust I²C EEPROM

The 24LC014-E/MS from Microchip Technology is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust data storage solutions for a wide range of applications. This EEPROM comes in a compact MSOP-8 package, offering a practical and space-saving solution for circuit designs where board real estate is at a premium.

Featuring a simple two-wire I²C (Inter-Integrated Circuit) serial interface, the 24LC014-E/MS allows for easy integration into existing systems with minimal interface requirements. This ensures that the device can be used in a variety of applications without the need for complex wiring or extensive redesigns.

With its 1 Kbit (128 x 8) memory size, the 24LC014-E/MS is particularly well-suited for storing small amounts of data such as device configuration, calibration data, or user preferences. The memory is organized as 128 bytes of 8 bits each, which can be accessed randomly, providing flexibility and ease of data management.

The device supports a voltage range of 2.5V to 5.5V, making it versatile for both low-voltage and standard applications. It also boasts a wide temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions and making it suitable for industrial and automotive environments.

One of the key features of the 24LC014-E/MS is its write protect function, which allows users to prevent accidental data overwrites and guarantee data integrity. Additionally, the EEPROM has a high endurance with a rating of 1 million write cycles and a data retention period of over 200 years, ensuring the longevity of stored information.

Microchip's commitment to quality is evident in the 24LC014-E/MS, which is designed for applications where reliable and persistent data storage is critical. It is ideal for use in a variety of fields, including consumer electronics, medical devices, and industrial control systems, where its small size, robustness, and ease of integration make it an excellent choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess