EN
  • EN
  • DE

L5973D

Part No L5973D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 620259
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.235V
Voltage - Output (Max) 35V
Current - Output 2.5A
Frequency - Switching 250kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package 8-HSOP
Catalog Buck (Step-Down) IC
Win Source Part Number 038571-L5973D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5973D CAD Model

Description

The L5973D from STMicroelectronics is a versatile and efficient step-down monolithic power switching regulator capable of delivering up to 2.5A of current to the load. With its adjustable output voltage, which can be set from 1.235V to 35V, this regulator is designed to cater to a wide range of applications, including on-board post-regulation, distributed supply regulation, and battery charging, to name a few.

Key Features

  • Output Current up to 2.5 A: The L5973D can supply a continuous current of up to 2.5A, making it suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 1.235V to 35V, ensuring flexibility across various designs.
  • Operating Input Voltage: This device operates with an input voltage ranging from 4V to 36V, accommodating a variety of power sources.
  • High Efficiency: With its integrated 250kHz fixed-frequency internal oscillator, the L5973D offers high efficiency over a wide range of load conditions.
  • Inhibit and Enable Function: An inhibit function allows the shutdown of the device, reducing the consumption to a 50µA typical quiescent current when the device is not in use.
  • Thermal Overload Protection: The regulator incorporates thermal shutdown and current limit protection, enhancing the safety and reliability of the application.
  • Internal Compensation: The L5973D has an internal compensation network that minimizes the number of external components required.

Applications

Thanks to its robust design and adjustable output, the L5973D is an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Telecommunication and Networking Systems
  • Industrial Control Systems
  • Automotive Applications
  • Portable Devices and Battery-Powered Equipment

The L5973D's combination of features, such as its high output current capability, adjustable voltage output, and thermal protection, make it an ideal solution for designers looking for a reliable and flexible voltage regulator for their power management needs.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3206 $52.8240
85+ $1.2371 $105.1535
130+ $1.1953 $155.3890
180+ $1.1117 $200.1060
235+ $1.0699 $251.4265
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,935 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess