Products specifications Report Issue?

Win Source Part Number 2000111-24LC04BH-I/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Operating Temperature Range -40°C ~ 85°C (TA)
Packaging Tube
Memory Type Non-Volatile
Memory Size 4Kbit
Format - Memory EEPROM
Ultra Librarian 3D Model Ultra Librarian 24LC04BH-I/SN CAD Model

Description

Microchip Technology 24LC04BH-I/SN EEPROM

The 24LC04BH-I/SN is a high-quality, 4 Kbit Electrically Erasable PROM (EEPROM) from the reputable manufacturer Microchip Technology. This memory chip is part of a series known for its reliability and ease of use in a wide range of applications. Specifically designed for advanced data storage solutions, this EEPROM allows for byte-level serial access to stored data.

Key Features:

  • Memory Size: 4 Kbit (512 x 8 / 256 x 16)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels.
  • Maximum Clock Frequency: 400 kHz, supporting standard and fast I2C protocols.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: 8-pin SOIC (SN), which is suitable for surface-mount technology (SMT).
  • Write Protect: A dedicated pin for hardware write protection to prevent unintended data overwrites.
  • Page Write Buffer: Allows writing of up to 16 bytes in a single write cycle, enhancing write operation efficiency.
  • Endurance: 1 million write cycles per byte, ensuring a long lifespan for applications with frequent data updates.
  • Data Retention: Guaranteed for over 200 years, providing long-term data stability.

Applications:

The 24LC04BH-I/SN is versatile and can be used in a variety of applications. It is an ideal choice for dynamic data storage requirements found in telecommunications, computing, industrial, automotive, and consumer electronics. Its robust design makes it suitable for mission-critical applications where data integrity and reliability are paramount.

Conclusion:

In summary, the Microchip Technology 24LC04BH-I/SN EEPROM offers a compact, reliable, and high-performance data storage solution. Its wide operating voltage range, high endurance, and large data retention period make it an excellent choice for designers looking to incorporate a non-volatile memory component into their systems. With its user-friendly I2C interface and extensive feature set, the 24LC04BH-I/SN stands out as a superior choice for ensuring data integrity and accessibility across a broad spectrum of applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C56A-IDR-B
Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Micron Technology Inc.
EMMC 256GBIT 153/196 LFBGA AT
Lowest to $184.2425
ECAD model for MTFC32GBCAQTC-AAT
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Need more? Email Us
ECAD model for FT24C32A-USG-B
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C128A-UTR-B

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8521 $51.1260
145+ $0.6991 $101.3695
225+ $0.6773 $152.3925
310+ $0.6554 $203.1740
395+ $0.6336 $250.2720
530+ $0.5681 $301.0930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,330 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention