Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 256 x 8 x 4
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24LC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1357034-24LC08B-E/MC
Ultra Librarian 3D Model Ultra Librarian 24LC08B-E/MC CAD Model

Description

Microchip Technology's 24LC08B-E/MC EEPROM

The 24LC08B-E/MC is a high-quality, 8-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This device offers a convenient and reliable solution for data storage in a wide array of electronic applications, ranging from consumer electronics to industrial control systems.

Designed with versatility in mind, the 24LC08B-E/MC features a 2-wire serial interface and is capable of operating within a voltage range of 2.5V to 5.5V. This allows for easy integration into various circuit designs without the need for additional voltage level adjustments. The chip's small form factor, available in an 8-pin TSSOP package, makes it an ideal choice for space-constrained applications.

With a memory density of 8 Kbits, the EEPROM is organized as four blocks of 256 x 8-bit memory, which provides sufficient space for storing configuration settings, calibration data, or small application logs. The device supports a bidirectional data transfer protocol, which enhances its efficiency and speed, ensuring quick access to stored information when needed.

One of the key features of the 24LC08B-E/MC is its support for a high write endurance of up to one million write cycles and a data retention period of over 200 years. This level of durability and reliability ensures that data is preserved over an extended period, even under frequent write operations, making it a dependable choice for critical applications.

Furthermore, the device includes a built-in write protection mechanism that prevents inadvertent data alteration. This is achieved through the use of a write protect pin, which can be activated to secure the contents of the memory. Additionally, the chip is designed to operate over an industrial temperature range, ensuring stable performance even in harsh environments.

To accommodate a diverse range of applications, the 24LC08B-E/MC supports a maximum clock frequency of 400 kHz (I²C fast mode), allowing for rapid data transfer when high-speed operations are necessary. This feature, combined with its low-power consumption, makes the EEPROM an excellent choice for portable and battery-operated devices.

In summary, the Microchip Technology 24LC08B-E/MC EEPROM is a compact, high-performance memory solution that provides dependable non-volatile storage for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention