EN
  • EN
  • DE

24LC32

Part No 24LC32
Manufacturer Microchip Technology
Catalog Hard To Find
Description 32K I 2 C™ Serial EEPROM in ISO Micromodule
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123244-24LC32
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC32 CAD Model

Description

Microchip Technology's 24LC32 EEPROM

The 24LC32 is a 32K I2C™ Smart Serial EEPROM product developed by Microchip Technology. This high-performance data storage solution provides a robust 32 kilobits (4 Kbytes) of memory space, making it an ideal choice for applications that require low-power and high-endurance data storage.

Key Features

  • Memory Size: The 24LC32 offers a substantial 32 Kbits of EEPROM memory, which is organized as 4096 x 8 bits, suitable for storing configuration settings, calibration data, or small application logs.
  • I2C Interface: The device utilizes the popular I2C serial interface, providing a simple two-wire connection with a wide range of microcontrollers and processors. It supports a clock frequency of up to 400 kHz for rapid data transfer.
  • Write Protection: To prevent unintended writes, the 24LC32 features hardware write-protect pins. This ensures data integrity by allowing the user to lock critical data segments.
  • Low Power Consumption: Designed for battery-powered applications, the EEPROM operates on a low voltage range from 2.5V to 5.5V, minimizing power requirements.
  • High Reliability: The product boasts an endurance of one million write cycles and a data retention period of over 200 years, offering reliable performance over an extended period.

Applications

The 24LC32 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Industrial and automotive systems where long-term data retention is critical.
  • Consumer electronics that require settings or user preferences to be stored and recalled.
  • Medical devices where calibration data needs to be preserved reliably.
  • Smart cards and identification systems that store sensitive information.

Support and Resources

Microchip Technology provides extensive support for the 24LC32, including detailed datasheets, technical documentation, and application notes. Designers can also access Microchip's development tools and software libraries to streamline the integration of the EEPROM into their projects.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess