EN
  • EN
  • DE

PIC16F1507-E/ML

Part No PIC16F1507-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Manufacturer Homepage www.microchip.com
Win Source Part Number 748264-PIC16F1507-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1507
Introduction Date June 30, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC16F1507-E/ML CAD Model

Description

Microchip Technology's PIC16F1507-E/ML Microcontroller

The PIC16F1507-E/ML from Microchip Technology is a high-performance 8-bit microcontroller that combines intelligent analog and digital peripherals. This microcontroller is part of the PIC16F family, renowned for its versatility and ease of use in a wide array of applications ranging from consumer electronics to industrial control systems.

Key Features

  • Core: The PIC16F1507 operates with a precision 16 MHz internal oscillator, providing a robust computational core with a maximum CPU speed of 16 MIPS (Million Instructions Per Second). Its Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels architecture ensures efficient processing and task management.
  • Memory: It comes equipped with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of data RAM, which is ample for various low to medium complexity applications.
  • I/O and Peripherals: The device features up to 18 I/O pins, with several high-end peripherals including PWM modules, multiple timers, and comparators. It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling precise analog signal measurement.
  • Communication: For communication, this microcontroller offers various serial communication modules like EUSART and SPI/I²C, which are essential for interfacing with other microcontrollers, sensors, and modules.
  • Power Efficiency: With its power-saving features such as Power-Saving Sleep mode, Idle mode, and wide operating voltage range (2.0V to 5.5V), the PIC16F1507 is ideal for battery-powered or energy-efficient applications.
  • Packaging: The device is available in a 28-pin QFN (Quad Flat No-leads) package, designated by the "-ML" suffix, which is suitable for space-constrained applications.

Applications

The PIC16F1507-E/ML is a versatile MCU that can be used in a plethora of applications, including:

  • Automotive accessories
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems

With its rich set of features and Microchip's commitment to quality, the PIC16F1507-E/ML is a reliable choice for designers looking to balance performance, power efficiency, and cost in their embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5119 $58.6071
22+ $5.3442 $117.5724
34+ $5.1767 $176.0078
47+ $5.0092 $235.4324
60+ $4.8429 $290.5740
80+ $4.3416 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess