EN
  • EN
  • DE

24LC64FT-E/MNY

Part No 24LC64FT-E/MNY
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24LC64
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1341062-24LC64FT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC64FT-E/MNY CAD Model

Description

Microchip Technology's 24LC64FT-E/MNY EEPROM

The 24LC64FT-E/MNY is a high-performance 64Kb I2C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for robust data storage and retrieval in a wide range of applications. This memory chip provides an ideal solution for advanced data storage where low power consumption and fast data access are required.

Key Features:

  • Memory Size: 64 Kbit (8,192 x 8-bit organization), providing ample space for firmware storage, device configuration, and data logging applications.
  • Interface: I2C (2-wire serial interface), supporting a 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) data transfer rates, enabling quick and efficient communication with microcontrollers and other I2C compatible devices.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a broad range of electronic circuits.
  • Temperature Range: The device operates reliably across an extended temperature range from -40°C to +85°C, making it ideal for industrial and automotive applications that require stable performance under varying environmental conditions.
  • Packaging: The 24LC64FT-E/MNY comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), which is optimal for space-constrained applications.
  • Write Protect: It features a hardware write-protect pin to prevent unintentional writes, thereby safeguarding the stored data.
  • Low-power Consumption: Its design focuses on low-power operation, which is crucial for battery-powered devices and energy-saving applications.

Applications:

The versatility of the 24LC64FT-E/MNY allows it to be used in a variety of sectors, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Telecommunication systems
  • Consumer electronics

Microchip Technology's 24LC64FT-E/MNY EEPROM offers a reliable and durable data storage solution that meets the demands of modern electronic devices. Its robust design and compatibility with I2C protocol make it a go-to choice for engineers and designers seeking a memory component that delivers both performance and stability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess