EN
  • EN
  • DE

BLUENRG-355AC

Part No BLUENRG-355AC
Manufacturer STMicroelectronics
Catalog OEM Souring
Description SoC Programmable Bluetooth LE 5.2 Wireless SoC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468635-BLUENRG-355AC
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -104dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, PDM, SPI, USART
GPIO 32
Voltage - Supply 1.7 V ~ 3.6 V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian BLUENRG-355AC CAD Model

Description

The BLUENRG-355AC is a state-of-the-art System on Chip (SoC) from STMicroelectronics, engineered specifically for leveraging the advanced capabilities of Bluetooth Low Energy (BLE) 5.2 technology. It is designed to facilitate the development of next-generation wireless applications with its programmable architecture and low power consumption. This SoC integrates a powerful radio transceiver and a microcontroller (MCU) alongside a generous set of peripherals, making it a comprehensive solution for a wide spectrum of IoT, wearable, medical, and industrial applications. The BLE 5.2 support ensures high data throughput, improved privacy, and enhanced power efficiency, which are critical for modern wireless applications. Moreover, the BLUENRG-355AC's compact form factor and ease of programmability underscore its suitability for designs where space efficiency and extended battery life are paramount. As a product from STMicroelectronics, it benefits from the company's extensive expertise in semiconductor technology, promising a high degree of reliability and performance for developers looking to push the boundaries of wireless communication.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Intel
W580 Chipset
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3108 $50.8376
53+ $1.8960 $100.4880
82+ $1.8368 $150.6176
113+ $1.7775 $200.8575
146+ $1.7183 $250.8718
195+ $1.5405 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess