EN
  • EN
  • DE
  • IT

STM32G071RBI3

Part No STM32G071RBI3
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU G071 Arm Cortex-M0+ 128KB UFBGA-64 -40+ 125C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1461980-STM32G071RBI3
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Type-C™ (Power Delivery)
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, Temp Sensor, WDT
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 19x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-UFBGA (5x5)
Package / Case 64-UFBGA
Ultra Librarian 3D Model Ultra Librarian STM32G071RBI3 CAD Model

Description

The STM32G071RBI3 is a feature-rich and versatile microcontroller unit provided by STMicroelectronics, tailored for applications that demand a high level of integration, power efficiency, and performance at a lower cost. This microcontroller is built around the energy-efficient Arm Cortex-M0+ core, making it an ideal choice for cost-sensitive and power-constrained applications such as portable devices, sensors, and small-scale embedded systems. It comes with 128KB of flash memory, providing ample space for program storage and facilitating ease of software updates. The UFBGA-64 package is designed to minimize the PCB footprint, while still offering sufficient I/O options for various peripherals. Its operating temperature range of -40 to +125°C ensures reliability across various environmental conditions. The STM32G071RBI3 is specifically engineered to meet the needs of developers looking to balance cost, power consumption, and performance in their products, making it particularly well-suited for IoT devices, low-power applications, and innovative consumer electronics.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Broadcom Limited
LED Lamp
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess