Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 25AA256
Standard Package 2,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957671-25AA256T-E/SM
Ultra Librarian 3D Model Ultra Librarian 25AA256T-E/SM CAD Model

Description

Product Overview: 25AA256T-E/SM - Microchip Technology

The 25AA256T-E/SM is a 256 Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for optimal performance in a wide array of applications. This compact, high-endurance storage solution comes in a small 8-lead SOIJ package, making it ideal for space-constrained applications that require reliable data storage and retrieval.

Key Features

  • Memory Size: The device boasts a substantial 256 Kb of storage space, which is organized as 32,768 x 8 bits. This memory size is suitable for applications that need to store configuration parameters, calibration data, or small application logs.
  • Interface: It features a simple and versatile SPI (Serial Peripheral Interface) that allows for easy integration with a wide range of microcontrollers and processors. The SPI interface supports up to 10 MHz clock frequencies, enabling fast data transfer rates.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 5.5V, accommodating various power supply levels and ensuring compatibility with both low-voltage and standard logic level systems.
  • Temperature Range: Designed for robust performance, the 25AA256T-E/SM can operate over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Write Protection: It includes write-protect features such as hardware write-protect pin and software write protection, ensuring that your data remains safe from accidental overwrites or erasures.

Applications

The 25AA256T-E/SM EEPROM is versatile enough to be used in a multitude of applications, including:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Smart meters
  • Consumer electronics

Additional Information

Microchip Technology is known for its high-quality, reliable components, and the 25AA256T-E/SM is no exception. Its endurance and data retention capabilities make it a wise choice for critical applications where data integrity is paramount. For more detailed technical specifications, application notes, and support documentation, please visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8SOIC
Lowest to $9.0089
ECAD model for W25Q64CVSSSG
STMicroelectronics
Need more? Email Us
ECAD model for M27C2001-15C6
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Need more? Email Us
ECAD model for IS25LP016D-JLLE
Infineon Technologies
IC FLASH 512MBIT SPI/OCTL 24FBGA / FLASH - NOR (SLC) Memory IC 512Mbit SPI - Octal I/O 200 MHz 5.45 ns 24-FBGA (6x8)
Need more? Email Us
ECAD model for S28HS512TGABHM013
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK / EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed
Lowest to $195.3684
ECAD model for AT28C256-15FM/883
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ECAD model for S29GL01GT11DHIV10
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8DFN
Lowest to $0.0982
ECAD model for FT24C16A-ENR-T
Renesas Electronics America
EEPROM, 64KX8, SERIAL / Memory IC
Need more? Email Us
ECAD model for R1EX24512BSAS0I#S1
Asahi Kasei Microsystems
IC EEPROM 2KBIT SPI 8SOP
Need more? Email Us
ECAD model for AK93C55AF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4902 $61.4706
7+ $16.8124 $117.6868
11+ $16.2870 $179.1570
15+ $15.7616 $236.4240
19+ $15.2363 $289.4897
25+ $13.6601 $341.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,245 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention