Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075226-25LC040A-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC040A-E/SN CAD Model

Description

Microchip Technology 25LC040A-E/SN Serial EEPROM

The 25LC040A-E/SN is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It operates on a serial interface and is specifically designed for low-power applications that require data storage with a high endurance and efficient memory access.

Key Features:

  • Memory Size: The device provides a 4 Kbit (512 x 8) storage capacity, suitable for storing configuration parameters, device IDs, calibration data, and other application-specific information.
  • Interface: It utilizes a Serial Peripheral Interface (SPI) bus, which enables high-speed data transfer while maintaining a simple and efficient communication protocol.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various system voltage levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25LC040A-E/SN is robust and reliable for operation in harsh environments.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (maximum), allowing quick updates to stored data.
  • Endurance: The EEPROM boasts a high endurance of 1 million erase/write cycles, ensuring data reliability and longevity of the memory content over a wide range of applications.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and dependable storage solution.
  • Packaging: The device comes in an 8-pin SOIC (SN) package, which is widely used and suitable for standard PCB layouts.

The 25LC040A-E/SN EEPROM is an ideal choice for applications that demand a reliable and long-lasting non-volatile memory solution. Its low-power consumption and SPI compatibility make it an excellent choice for embedded systems, consumer electronics, automotive applications, and other electronic products where efficient data storage is crucial.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ECAD model for FM24C256VM8
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
ON Semiconductor
EEPROM (8kx8) 64K 5V 90ns
Need more? Email Us
ECAD model for CAT28C64BH1390
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0652
ECAD model for P24C02A-SSH-MIR
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention