Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083777-25LC256-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25LC256
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25LC256-E/SN CAD Model

Description

Microchip Technology 25LC256-E/SN SPI Serial EEPROM

The 25LC256-E/SN is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device from Microchip Technology offers the flexibility of serially interfaced EEPROMs and is the perfect choice for applications requiring non-volatile memory with a small footprint, low power consumption, and reliable data retention.

Key Features:

  • Memory Size: 256Kb (32,768 x 8 bits)
  • Interface Type: Serial, SPI-compatible
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications
  • Max Clock Frequency: 10MHz, providing a high-speed data transfer rate
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Packaging: 8-pin SOIC (SN), offering a compact footprint for space-constrained designs
  • Write Protect: Dedicated pin to lock the write capability, preventing accidental data alteration
  • Endurance: 1,000,000 erase/write cycles, guaranteeing a long operational lifespan
  • Data Retention: Rated for greater than 200 years, ensuring the safety of critical data over extended periods
  • Self-timed Erase and Write Cycles: Automatic internal timing removes the need for external timing control

Applications:

The 25LC256-E/SN is versatile and can be used in a wide array of applications, such as:

  • Data storage for industrial devices
  • Configuration settings for consumer products
  • Parameter storage for medical devices
  • Non-volatile memory for automotive applications
  • Storage for network devices and communication systems

With its robust design and SPI interface, the 25LC256-E/SN EEPROM from Microchip Technology is an excellent choice for designers looking for a reliable and easy-to-integrate memory solution. Its ability to retain data for more than two centuries and withstand a significant number of write cycles makes it a dependable choice for critical data storage needs in both commercial and industrial products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for AT24C01-10PI-2.7
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-SOIC
Lowest to $1.4631
ECAD model for 93LC56CT-E/SN
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 1KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $21.9913
ECAD model for 93AA46CT-I/MC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9591 $50.9366
63+ $1.6075 $101.2725
97+ $1.5573 $151.0581
133+ $1.5070 $200.4310
172+ $1.4568 $250.5696
230+ $1.3061 $300.4030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,190 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention