EN
  • EN
  • DE

25LC320/SN

Part No 25LC320/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 762003-25LC320/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 25LC320
Introduction Date November 11, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 25LC320/SN CAD Model

Description

Microchip Technology 25LC320/SN EEPROM

The 25LC320/SN is a 32K SPI Serial EEPROM product from Microchip Technology, renowned for its reliability and performance. This EEPROM device offers a versatile data storage solution for a wide range of applications, from industrial controls to consumer electronics.

With a memory size of 32 Kbits, the 25LC320/SN provides ample space for configuration parameters, calibration data, and small application programs. It operates over a wide voltage range of 2.5V to 5.5V, making it suitable for use in various system environments and compatible with many microcontrollers.

The SPI (Serial Peripheral Interface) bus ensures high-speed data transfer, with clock frequencies reaching up to 10 MHz. This feature allows for swift read and write operations, enhancing the overall system performance and responsiveness. Additionally, the SPI interface is widely used and accepted, ensuring easy integration into existing designs without the need for extensive re-engineering.

One of the key benefits of the 25LC320/SN is its endurance. It is rated for over 1 million erase/write cycles, ensuring a long operational lifespan even in environments where data is frequently updated. Furthermore, the data retention is guaranteed for a minimum of 200 years, providing peace of mind for applications that require long-term data storage.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-saving and easy to mount on printed circuit boards. This packaging makes the 25LC320/SN a good fit for compact and portable devices where space is at a premium.

For added security, the 25LC320/SN includes software write protection for the entire memory array. This feature can be enabled through the Write Protect (WP) pin, safeguarding your data against unintended modifications. Additionally, the device supports the Page Write operation, which allows writing of up to 32 bytes in a single write cycle, further optimizing memory management and efficiency.

In summary, the Microchip Technology 25LC320/SN EEPROM stands out for its robust storage capabilities, high-speed SPI interface, and reliable data retention, making it a smart choice for designers who require a dependable non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9166 $62.4162
16+ $7.3158 $117.0528
25+ $7.0871 $177.1775
34+ $6.8584 $233.1856
44+ $6.6297 $291.7068
59+ $5.9436 $350.6724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess