EN
  • EN
  • DE

PIC10F322T-E/OT

Part No PIC10F322T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 3x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 210000-PIC10F322T-E/OT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC10F322T-E/OT CAD Model

Description

The PIC10F322T-E/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and advanced features. This versatile and powerful MCU is part of the PIC10F32X series, which is known for its integration of an extensive range of peripherals and its ease of use, making it an ideal choice for a wide variety of applications.

At the heart of the PIC10F322T-E/OT is a 12-bit wide instructions, 8-bit length optimized microcontroller, which operates at a maximum frequency of 16 MHz. It is equipped with a 32-byte Flash program memory, 64 bytes of data memory (RAM), and 16 bytes of EEPROM, providing ample space for small to medium complexity applications. The device operates on a voltage range of 2.3V to 5.5V, making it flexible for use in both battery-powered and powered applications.

This MCU features three channels of Configurable Logic Cells (CLCs) that provide programmable logic that can be used to create complex logic functions and state machines, thus reducing external components, saving cost, and improving system reliability. The integrated 4-level deep hardware stack enhances the calling of subroutines and interrupts, while the two 8-bit digital timers and one 16-bit timer provide excellent timing capabilities.

The PIC10F322T-E/OT also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) that offers automatic threshold comparison, reducing software overhead and improving system performance. The MCU's high-performance PWM module allows for fine control over power delivery and is especially useful in LED lighting applications, motor control, and other power-sensitive systems.

With its small 6-pin SOT-23 package, the PIC10F322T-E/OT is perfect for space-constrained applications. Its eXtreme Low-Power (XLP) technology ensures that the device is exceptionally energy efficient, which is critical for battery-operated devices. The MCU's wide operating temperature range (-40°C to +125°C) makes it suitable for harsh environments.

Overall, the PIC10F322T-E/OT from Microchip Technology is a highly capable MCU that offers a rich feature set for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0611 $53.0550
105+ $0.9940 $104.3700
160+ $0.9604 $153.6640
225+ $0.8933 $200.9925
295+ $0.8597 $253.6115
365+ $0.8261 $301.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,895 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess