EN
  • EN
  • DE

27LV512-20/TS

Part No 27LV512-20/TS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (0 - A)
Description EPROM OTP 512K-bit 64K x 8 200ns 28-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 152621-27LV512-20/TS
Popularity Low
Supply and Demand Status Limited
Family Name 27LV512
Introduction Date January 01, 1994
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 27LV512-20/TS CAD Model

Description

Product Overview: 27LV512-20/TS from Microchip Technology

The 27LV512-20/TS is a high-performance, low-power CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This EEPROM product is designed to deliver reliable data storage with a focus on ease of integration into a wide range of electronic systems. The 27LV512-20/TS boasts a 512-kilobit memory size, providing ample space for firmware storage, configuration parameters, or any other data that requires non-volatile retention through power cycles.

Key Features:

  • Memory Size: 512 Kbit (64K x 8)
  • Speed: Access times as fast as 20 ns
  • Interface Type: Parallel
  • Supply Voltage: 4.5V to 5.5V, ideal for 5V systems
  • Temperature Range: Operating temperature from -40°C to +85°C
  • Packaging: Provided in a 32-pin TSOP (Thin Small Outline Package)

The device's parallel interface ensures compatibility with microcontrollers and processors that require high-speed data retrieval, making it an excellent choice for performance-critical applications. Its fast access times enable quick read operations, which is essential for applications where time is of the essence.

The 27LV512-20/TS operates within a standard industrial temperature range, ensuring reliability and stable performance even in harsh environmental conditions. Such robustness makes it suitable for applications in automotive, industrial control, and other sectors that demand high endurance and resilience.

Furthermore, the device's packaging in a 32-pin TSOP provides a compact footprint while allowing for easy PCB layout and design. This small form factor is beneficial for designs where board space is at a premium.

Microchip Technology's commitment to quality means that the 27LV512-20/TS is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic applications. Whether you're designing a new system or upgrading an existing one, the 27LV512-20/TS offers the reliability and performance that engineers have come to expect from Microchip products.

For designers and engineers looking for a dependable and efficient non-volatile memory solution, the 27LV512-20/TS from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Need more? Email Us
Intersil
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess