EN
  • EN
  • DE

05P18MPBW-DJ44 (SC407317MPBW)

Part No 05P18MPBW-DJ44 (SC407317MPBW)
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 146655-05P18MPBW-DJ44 (SC407317MPBW)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 05P18MPBW-DJ44 (SC407317MPBW) CAD Model

Description

Product Overview: 05P18MPBW-DJ44 (SC407317MPBW) by ON Semiconductor

The 05P18MPBW-DJ44, also known by its specification code SC407317MPBW, is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in power management and control systems.

Key Features

  • High Efficiency: The 05P18MPBW-DJ44 is engineered to provide optimal efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Power Handling: This device is capable of handling significant power levels, making it suitable for demanding applications.
  • Durability: ON Semiconductor's rigorous manufacturing standards ensure that this product is highly durable and can withstand challenging operating conditions.
  • Compact Design: The compact footprint of the SC407317MPBW allows for its use in space-constrained applications without sacrificing performance.

Applications

The versatility of the 05P18MPBW-DJ44 makes it an ideal choice for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Technical Specifications

The 05P18MPBW-DJ44 boasts a range of technical specifications that highlight its performance capabilities:

  • Brand: ON Semiconductor
  • Part Number: 05P18MPBW-DJ44
  • Alternate Part Number: SC407317MPBW
  • Category: Integrated Circuits (ICs)
  • Subcategory: Power Management ICs
  • Package Type: To be specified based on datasheet
  • Operating Temperature Range: To be specified based on datasheet

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that meet strict industry standards. The 05P18MPBW-DJ44 adheres to these standards, ensuring compliance with environmental and safety regulations.

Ordering Information

For detailed ordering and pricing information, customers are encouraged to contact ON Semiconductor directly or authorized distributors. The company's support team is available to assist with product selection and to answer any technical questions.

You May Also Be Interested in

WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
EPCOS (TDK)
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess