EN
  • EN
  • DE

SM512M322E0ED4LKP-18FT

Part No SM512M322E0ED4LKP-18FT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2-1066 512Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943214-SM512M322E0ED4LKP-18FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM512M322E0ED4LKP-18FT CAD Model

Description

The SM512M322E0ED4LKP-18FT is a high-performance memory module manufactured by Micron Technology Inc. This module is designed to provide efficient and reliable data storage for various applications. It's engineered with advanced memory technology to ensure optimal performance and stability.

Applications

  • High-end Desktops
  • Workstations
  • Servers
  • Networking Devices
  • Industrial Computing Systems

Features

  • High-Density Storage: Offers a substantial memory capacity, suitable for handling large datasets and demanding applications.
  • Fast Data Transfer Rates: Engineered for quick and efficient data transfer, reducing latency and improving overall system responsiveness.
  • Low Power Consumption: Designed to operate efficiently, minimizing energy usage and heat generation.
  • Error Correction Code (ECC): Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • Reliable Performance: Built with high-quality components and subjected to rigorous testing to ensure long-term reliability.
  • Advanced Packaging Technology: Utilizes advanced packaging techniques to enhance thermal performance and signal integrity.

Benefits

  • Improved System Performance: Enables faster data processing and enhanced overall system performance due to its high bandwidth and low latency.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents data corruption, crucial for critical applications.
  • Increased System Stability: Reliable performance and error correction contribute to a more stable and dependable system.
  • Energy Efficiency: Low power consumption reduces energy costs and extends the lifespan of the module.
  • Scalability: Provides ample memory capacity to accommodate growing data storage needs and future application demands.

Additional Details

The SM512M322E0ED4LKP-18FT memory module is designed to meet the stringent requirements of high-performance computing environments. It supports various memory standards and is compatible with a wide range of systems. The module’s specifications include detailed timing parameters and operating conditions, which are optimized for optimal performance. Its robust design and advanced features make it an ideal choice for applications requiring high reliability and performance.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess