EN
  • EN
  • DE

1.0K-H-4P

Part No 1.0K-H-4P
Manufacturer Shenzhen Huade co-create Technology Co.,LTD
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=1mm(Staggered Pins)
Locking Feature Slide Lock
Operating Temperature -20℃~+85℃
Number of Contacts 4P
Pitch 1mm
Contact Type Single-side Contact/Vertical
Mounting Type Through Hole
FFC, FCB Thickness 0.3mm
Ultra Librarian 3D Model Ultra Librarian 1.0K-H-4P CAD Model

Description

Features and Benefits

  • Universal Compatibility: Suited for various electronic systems.
  • Highly Durable: Built to withstand mechanical and thermal stress.
  • Reliable Connectivity: Provides consistent signal transmission.

Applications and Projects

  • Telecommunication Devices
  • Portable Gadgets
  • Battery Management Systems

Additional Details

The 000-7219-35R ensures reliability even in harsh operating environments, offering a dependable option for those needing robust electronic components.

You May Also Be Interested in

Amphenol
CONN FFC FPC BOTTOM 13POS 1MM RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC VERT 25POS 0.5MM SMD
Need more? Email Us
TE Connectivity
CONN FPC VERT 11POS 1MM SMD
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Amphenol
CONN FPC BOTTOM 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC BOTTOM 4POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 24POS 2.54MM
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FPC BOTTOM 5POS 0.5MM R/A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess