Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA - 350mW Surface Mount 6-SMD
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 6-SMD, No Lead
Case / Package 6-SMD
Family Name 2N2920
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906243-2N2920U
Ultra Librarian 3D Model Ultra Librarian 2N2920U CAD Model

Description

Microchip Technology's 2N2920U: High-Performance Dual NPN Transistor

The 2N2920U is a precision-engineered dual NPN transistor from Microchip Technology, designed to cater to a diverse range of electronic applications. This component is renowned for its high-speed switching capabilities, making it an ideal choice for audio amplifiers, signal processing, and other high-frequency circuits.

Key Features

  • Matched Transistor Pair: The 2N2920U boasts a matched pair of transistors housed within a single package, ensuring excellent parameter tracking over the full operating range. This matching is crucial for applications requiring closely matched characteristics, such as differential amplifiers and current mirrors.
  • High Gain Bandwidth Product: With its high transition frequency, the 2N2920U provides a wide bandwidth, making it suitable for fast-switching applications and high-performance amplifiers.
  • Low Noise: The device offers low noise performance, which is essential for precision analog circuits and audio applications where clarity and signal integrity are paramount.
  • Robust Thermal Performance: The 2N2920U is designed to handle continuous operation without performance degradation, thanks to its robust thermal characteristics that ensure reliability even under varying temperature conditions.
  • Versatile Operating Conditions: This transistor is capable of operating under a wide range of conditions, with a collector-emitter voltage (Vceo) of 60V and a collector current (Ic) of up to 50mA.

Applications

The dual NPN configuration of the 2N2920U makes it highly versatile for various applications, such as:

  • Analog Signal Processing
  • Audio Frequency Amplifiers
  • Voltage Regulators
  • Current Mirrors
  • Switching Circuits
  • High-Frequency Oscillators

Quality and Reliability

Microchip Technology is committed to delivering high-quality and reliable components. The 2N2920U is manufactured with stringent quality control processes, ensuring that it meets the industry's highest standards. Whether for commercial, industrial, or military applications, this transistor is designed to perform consistently and reliably, making it a trusted choice for engineers and designers alike.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
Nexperia USA Inc.
TRANS NPN/PNP 30V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4230PANP,115
Texas Instruments
7-Channel Darlington Transistor Array 50V 500mA 16-TSSOP
Lowest to $1.4886
ECAD model for DRV777PW
STMicroelectronics
7-Channel Darlington Driver 8-SOIC
Lowest to $0.1787
ECAD model for ULN2003BD
STMicroelectronics
TRANS 8NPN DARL 50V 500MA 18DIP
Need more? Email Us
ECAD model for ULQ2804A
Nexperia USA Inc.
TRANS 2PNP 120V 1A 6HUSON
Lowest to $0.3912
ECAD model for PBSS5112PAP,115
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $7.9604
ECAD model for ULN2803ADWTG4
Toshiba Semiconductor and Storage
Transistor Array 8-Channel Sink Driver 50V 500mA 18-SOL
Lowest to $4.4657
ECAD model for TBD62084AFWG
Texas Instruments
7-Channel Darlington Driver 16-TSSOP
Lowest to $0.5955
ECAD model for ULN2003BPW

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention