EN
  • EN
  • DE

2N3441

Part No 2N3441
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 3A TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 140 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 500mA, 4V
Power - Max 3 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541033-2N3441
Ultra Librarian 3D Model Ultra Librarian 2N3441 CAD Model

Description

Microchip Technology 2N3441 High-Power NPN Transistor

The 2N3441 is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This transistor is well-suited for a variety of applications that require robust performance, including but not limited to, power switching, amplification, and regulation tasks in commercial, industrial, and military environments.

Key Features of the 2N3441:

  • High Voltage Capability: The 2N3441 is capable of withstanding high voltage operations, making it ideal for power supply and regulation circuits that require a high breakdown voltage.
  • High Current Handling: This component can handle significant current loads, which is essential for applications that demand high power output.
  • TO-3 Metal Can Package: The durable TO-3 package ensures that the 2N3441 can withstand harsh conditions and provides excellent heat dissipation characteristics for thermal stability.
  • Wide Operating Temperature Range: The transistor operates efficiently over a broad temperature range, ensuring reliability even under extreme conditions.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, Microchip Technology offers a complementary PNP transistor to pair with the 2N3441.

Applications:

The versatility of the 2N3441 transistor allows it to be used in a wide array of applications, some of which include:

  • Linear and Switching Voltage Regulators
  • Power Amplifiers
  • Motor Controls
  • Power Inverters
  • Relay Drivers

The 2N3441 from Microchip Technology is a testament to their commitment to providing high-quality, reliable components for power management and control applications. Its robust design and high power handling capabilities make it a preferred choice for engineers and designers looking to build systems that require dependable performance under demanding conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess