Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features JFET N-Channel 40 V 360 mW Through Hole TO-18
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/385
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Case / Package TO-18
Family Name 2N4856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906265-2N4856
Ultra Librarian 3D Model Ultra Librarian 2N4856 CAD Model

Description

Product Overview: 2N4856 - Microchip Technology

The 2N4856, from Microchip Technology, is a high-performance JFET (Junction Field Effect Transistor) that offers excellent characteristics for a wide range of applications. This device is designed to provide robust performance, particularly in analog circuits, and is well-suited for demanding environments where reliability is a top priority.

Key Features:

  • High Input Impedance: The 2N4856 features a very high input impedance, which minimizes the loading effect on preceding stages of a circuit, making it ideal for impedance buffering applications.
  • Low Leakage Current: It exhibits extremely low leakage current, ensuring that the device maintains its performance over time and reduces power consumption in steady-state conditions.
  • Low Capacitance: The device has low capacitance, which is beneficial for high-frequency applications as it allows for faster switching times and better signal integrity.
  • High Breakdown Voltage: With a high breakdown voltage, the 2N4856 can handle higher voltages without breaking down, providing a broader safety margin in various applications.

Applications:

The versatility of the 2N4856 JFET makes it suitable for a multitude of applications, including:

  • Analog switches
  • Choppers
  • Commutators
  • Amplifiers
  • Buffers
  • Audio applications
  • Test equipment

Product Specifications:

The 2N4856 is characterized by its robust specifications, which include:

  • Gate-Source Voltage (Vgs): -35V
  • Drain Current (Idss): 2mA - 20mA
  • Gate-Drain "OFF" Voltage (Vgd): -35V
  • Gate Current (Igss): 1nA (Max)
  • Operating Temperature Range: -55°C to +135°C

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 2N4856 is no exception. Each unit is rigorously tested to ensure it meets the high standards that designers and engineers have come to expect from Microchip products. Whether you're designing for industrial, commercial, or military applications, the 2N4856 is a reliable choice that won't let you down.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V 625MW TO92 / N-channel silicon junction field-effect transistors
Need more? Email Us
ECAD model for BF246B
Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1051
ECAD model for 2SK880GRTE85LF
Toshiba Semiconductor and Storage
Lowest to $0.2367
ECAD model for 2SK880-Y
Vishay
JFET P-CH 55V 2MA SOT-23 / Trans JFET P-CH 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for SST5461-T1-E3
ON Semiconductor
JFET N-CH 25V 0.225W SOT23 / Trans JFET N-CH 3-Pin SOT-23 T/R
Lowest to $0.2807
ECAD model for MMBF5484LT1
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 7A 3-Pin 2-11D1B
Need more? Email Us
ECAD model for TIM5359-8UL
Fairchild/ON Semiconductor
JFET N-CH 30V 625MW TO92 / Trans JFET N-CH 3-Pin TO-92 Bulk
Need more? Email Us
ECAD model for PN4392
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention