EN
  • EN
  • DE

MMBF5484LT1

Part No MMBF5484LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 0.225W SOT23 / Trans JFET N-CH 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Channel Type Type N
Voltage - Breakdown (V(BR)GSS) 25V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id 300mV @ 10nA
Input Capacitance (Ciss) (Maximum) @ Vds 5pF @ 15V
Power - Max 225mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 789017-MMBF5484LT1
Popularity Medium
Supply and Demand Status Limited
Family Name MMBF5484L
Introduction Date December 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMBF5484LT1 CAD Model

Description

Product Overview: MMBF5484LT1

The MMBF5484LT1 is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This N-Channel JFET is designed for analog switching and amplifier applications, offering a combination of low noise and low leakage, which makes it an ideal choice for high-fidelity audio, instrumentation, and precision circuits.

Key Features

  • Voltage and Power: The MMBF5484LT1 operates at a continuous drain voltage of 25V, with a power dissipation of 350mW, ensuring stable performance for a wide range of applications.
  • Low Noise: With its inherent low noise characteristic, this JFET is suitable for sensitive audio applications and signal processing where noise minimization is crucial.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages, making it an excellent choice for buffer amplifiers and impedance matching.
  • Low Leakage Current: The device exhibits a very low leakage current, which is essential for maintaining signal integrity, especially in analog switches and sample-and-hold circuits.
  • Surface Mount Package: The MMBF5484LT1 comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly in high-volume production.

Applications

The versatility of the MMBF5484LT1 makes it suitable for a diverse range of applications. It is commonly used in low-noise audio amplifiers, analog switches, choppers, commutators, and also in precision analog circuits where high input impedance and low leakage are required. Its performance is trusted by industry professionals in both commercial and industrial markets.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MMBF5484LT1 is no exception. This product is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure it meets the stringent requirements of electronic device manufacturers worldwide.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,100+ $0.0913 $100.4300
1,705+ $0.0881 $150.2105
2,445+ $0.0818 $200.0010
3,180+ $0.0787 $250.2660
3,975+ $0.0755 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,210 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess