EN
  • EN
  • DE

BTA12-600BWRG

Part No BTA12-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube / TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012181-BTA12-600BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA12-600BW
Introduction Date September 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BTA12-600BWRG CAD Model

Description

STMicroelectronics BTA12-600BWRG - Triac

The BTA12-600BWRG is a high-performance Triac from STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This particular triac is designed to control AC loads for a variety of applications, offering a robust solution for designers looking for a reliable and efficient power control device.

Key Features

  • Current Rating: The BTA12-600BWRG has a maximum current rating of 12A, making it suitable for handling moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm) of 600V, it can comfortably work within a wide range of AC power supplies.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily controlled with a minimal power signal, enhancing its compatibility with various control circuits.
  • Snubberless Technology: This triac incorporates ST's Snubberless™ technology, which allows for higher performance and reliability by mitigating the need for external snubber circuits in most applications.
  • Thermal Resistance: It has a specified junction to case thermal resistance, ensuring stable operation over a range of temperature conditions.
  • Certifications: The device complies with international standards, ensuring safety and reliability for global use.

Applications

The BTA12-600BWRG is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances such as electric heaters, ovens, and lighting dimmers
  • Motor control circuits for fans, blowers, and other similar devices
  • Industrial process control, where precise AC power regulation is required
  • AC solid-state switches that require a robust triac component

Quality and Support

STMicroelectronics ensures that the BTA12-600BWRG meets stringent quality standards, backed by a comprehensive technical support and documentation available on their website. Engineers and designers can access datasheets, application notes, and compatibility guides to facilitate the integration of this triac into their projects.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9629 $52.9595
130+ $0.7900 $102.7000
200+ $0.7654 $153.0800
275+ $0.7407 $203.6925
350+ $0.7160 $250.6000
470+ $0.6419 $301.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess