EN
  • EN
  • DE

BTA204S-600D

Part No BTA204S-600D
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 27A 3-Pin(2+Tab) DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237525-BTA204S-600D
Popularity Low
Supply and Demand Status Balance
Family Name BTA204S-600D
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BTA204S-600D CAD Model

Description

Introducing the BTA204S-600D Triac from NXP

The BTA204S-600D is a high-quality semiconductor component designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This triac, which stands for "Triode for Alternating Current," is a type of switch used to control AC power in various applications. The BTA204S-600D is designed to offer efficient and stable performance for a wide range of uses, including motor control, lighting control, and heating regulation.

Key Features of the BTA204S-600D

  • Current Rating: The device can handle a continuous on-state current of up to 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-state Voltage: With a rating of 600V, this triac can be used effectively in circuits with high peak voltages, providing ample headroom for voltage spikes and surges.
  • Gate Trigger Voltage: It features a sensitive gate that triggers at a low voltage, ensuring reliable switching with minimal power loss.
  • Package: The BTA204S-600D comes in a surface-mount SOT223 package, which is ideal for compact designs and automated assembly processes.
  • Temperature Range: This component can operate within a wide temperature range, making it versatile for various environmental conditions.

Applications

The versatility of the BTA204S-600D allows it to be used in a multitude of applications. Its ability to control power efficiently makes it an excellent choice for:

  • Home appliances such as electric stoves, microwave ovens, and dimmer switches for lighting.
  • Industrial machines where precise control of AC motors is required.
  • Temperature regulation systems, including HVAC units and electric heaters.
  • Electronic switching devices, such as solid-state relays.

Engineers and designers can rely on the BTA204S-600D for its performance and NXP's commitment to quality. Whether for prototyping or mass production, this triac is an excellent choice for managing AC power in electronic circuits. Its robust design and compatibility with surface-mount technology make it a practical and efficient solution for today's demanding electrical applications.

For detailed specifications and application notes, visit NXP's official website or consult the BTA204S-600D datasheet. With NXP's support and the triac's features, you can design systems that are both reliable and efficient.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess