EN
  • EN
  • DE

MURHF860CT

Part No MURHF860CT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 4A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 600 V 4A Through Hole TO-220-3 Full Pack
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name MURHF8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886536-MURHF860CT
Ultra Librarian 3D Model Ultra Librarian MURHF860CT CAD Model

Description

ON Semiconductor MURHF860CT Ultrafast Rectifier

The MURHF860CT from ON Semiconductor is a state-of-the-art ultrafast rectifier designed to cater to the demanding requirements of high-performance power electronics systems. This device is a dual diode common cathode module, encapsulated in an isolated TO-220 FullPak package, which ensures robust thermal performance and minimal space usage on the PCB.

With a reverse voltage of 600V and a forward current of 8A, the MURHF860CT is capable of handling high surge currents without performance degradation, making it an ideal choice for switch-mode power supplies, power factor correction circuits, and other high-frequency power converters. Its ultrafast reverse recovery time of 35ns minimizes power loss and improves efficiency in high-speed switching applications.

The low forward voltage drop characteristic of the MURHF860CT ensures that the power loss is kept to a minimum during conduction, contributing significantly to the overall efficiency of the system it is used in. Additionally, its high-temperature operation capability ensures reliability even under extreme operating conditions.

Key Features:

  • Reverse Voltage: 600V
  • Forward Current: 8A
  • Ultrafast Reverse Recovery Time: 35ns
  • Low Forward Voltage Drop
  • Isolated TO-220 FullPak Package
  • High Surge Current Capability
  • High-Temperature Operation

The MURHF860CT is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. Its superior performance in minimizing electromagnetic interference (EMI) makes it an excellent choice for applications where compliance with regulatory standards is critical.

In summary, the MURHF860CT ultrafast rectifier from ON Semiconductor is a high-quality component that delivers both efficiency and reliability for advanced power management solutions. Its robust design and excellent electrical characteristics make it a go-to choice for engineers and designers looking to enhance their power systems' performance.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess