EN
  • EN
  • DE

J110RLRA

Part No J110RLRA
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description TRANS GP JFET N-CH 25V TO-92  /  JFET N-Channel 25 V 310 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 10 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 500 mV @ 1 µA
Resistance - RDS(On) 18 Ohms
Power - Max 310 mW
Temperature Range - Operating 135°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number J110
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSJ110RLRA,2156-J110RLRA-ONTR
Standard Package 2,000
Win Source Part Number 1226190-J110RLRA
Ultra Librarian 3D Model Ultra Librarian J110RLRA CAD Model

Description

Introducing the J110RLRA by ON Semiconductor

The J110RLRA is a high-performance JFET (Junction Field Effect Transistor) product from the renowned manufacturer ON Semiconductor. This device is designed to cater to applications that demand low power consumption and high input impedance. The J110RLRA is an N-Channel transistor, which offers excellent electronic properties for a wide range of uses.

Key Features

  • Low Power Consumption: The J110RLRA is optimized for low power applications, making it an ideal choice for battery-powered devices and energy-sensitive projects.
  • High Input Impedance: With its high input impedance, this JFET ensures minimal loading on preceding stages, which is critical in analog signal processing.
  • High Gain: The device provides high system gain, which is beneficial for amplification purposes in various electronic circuits.
  • Versatile Operating Range: It operates effectively over a wide range of temperatures, ensuring reliability under varying environmental conditions.

Applications

The J110RLRA is suitable for a diverse set of applications. It is commonly used in:

  • Analog switches
  • Choppers and commutators
  • Audio amplifiers
  • Buffer amplifiers
  • Impedance converters
  • Current sources

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the J110RLRA is no exception. It is fabricated with state-of-the-art manufacturing techniques, which results in a product that consistently performs to its specifications. The device is also put through rigorous testing protocols to ensure its reliability and longevity in the field.

Environmental Considerations

The J110RLRA is produced with ecological considerations in mind. ON Semiconductor adheres to international standards for reducing hazardous substances, making this JFET not only a high-performing component but also an environmentally conscious choice for designers and manufacturers.

In summary, the J110RLRA JFET from ON Semiconductor is a versatile, efficient, and reliable component that is well-suited for a wide array of electronic applications. Its combination of low power consumption, high input impedance, and high gain makes it a valuable addition to any electronic component inventory.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess