EN
  • EN
  • DE

BTA12-700CRG

Part No BTA12-700CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description Triac 700V 125A 3-Pin(3+Tab) To-220Ab Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237511-BTA12-700CRG
Popularity Low
Supply and Demand Status Limited
Family Name BTA12-700C
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BTA12-700CRG CAD Model

Description

STMicroelectronics BTA12-700CRG Triac

The BTA12-700CRG is a high-performance triac from STMicroelectronics, renowned for its robustness and reliability in a wide range of applications. This semiconductor device is designed to control AC power in electrical systems by switching the current on and off at precise intervals, enabling control over the power delivered to loads such as motors, lights, and heaters.

Key Features

  • Current Rating: The BTA12-700CRG can handle currents up to 12A, making it suitable for moderate to high-power applications.
  • Repetitive Peak Off-State Voltage: With a voltage rating of 700V, this triac can be used in circuits with high peak voltages, offering excellent performance stability.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily activated with minimal power.
  • Snubberless Technology: This feature helps to minimize the need for additional external components to suppress voltage transients, simplifying circuit design and reducing overall costs.
  • High Commutation Capability: The BTA12-700CRG is capable of handling high commutation speeds, which is essential for modern AC power control applications.

Applications

The versatility of the BTA12-700CRG allows it to be used in a variety of applications, including:

  • Home appliances such as electric heaters, ovens, and air conditioners
  • Motor control circuits in power tools and kitchen appliances
  • Lighting systems, including dimmers and automated lighting controls
  • Industrial process control systems for managing power and automation tasks

Package and Quality

The BTA12-700CRG comes in a TO-220AB package, which is widely used for power devices due to its good heat dissipation characteristics. STMicroelectronics ensures that this product meets stringent quality standards, providing reliability and performance that designers and engineers can trust for their critical applications.

Overall, the BTA12-700CRG from STMicroelectronics stands out as a top choice for those in need of a high-quality triac capable of delivering efficient and reliable control of AC power in various electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2876 $51.5040
95+ $1.0565 $100.3675
150+ $1.0235 $153.5250
205+ $0.9905 $203.0525
265+ $0.9575 $253.7375
350+ $0.8584 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess