The MMBT9013 from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This versatile transistor offers a perfect blend of efficiency and reliability for electronic enthusiasts and professionals alike.
Key Features
- Voltage Ratings: It features a collector-base voltage (VCBO) of -40V, a collector-emitter voltage (VCEO) of -20V, and an emitter-base voltage (VEBO) of -5V, making it suitable for a wide range of applications.
- Current Handling: The MMBT9013 can handle continuous collector currents up to -500mA, providing sufficient capacity for moderate power handling requirements.
- Power Dissipation: With a power dissipation of 350mW, this transistor can efficiently handle thermal energy in various circuits without the need for extensive heat sinking.
- Gain Characteristics: It boasts a high DC current gain (hFE) range from 100 to 300, ensuring a robust signal amplification in analog circuits.
- Frequency Performance: The transition frequency (fT) of 100MHz allows for use in RF and high-speed switching applications.
- Package: Encased in a small SOT-23 surface-mount package, the MMBT9013 is ideal for space-constrained applications.
Applications
The MMBT9013's compact size and electrical characteristics make it suitable for a broad spectrum of applications including, but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching and load drivers
- Voltage regulation circuits
- Portable and consumer electronics
Quality and Reliability
As with all ON Semiconductor products, the MMBT9013 transistor is manufactured to the highest quality standards. The device is designed for long-term reliability, ensuring stable operation over its lifetime, which is crucial for both commercial and industrial applications.
Whether you're designing a simple audio circuit or developing sophisticated electronic systems, the ON Semiconductor MMBT9013 provides the performance and reliability you need in a compact, surface-mount package.