EN
  • EN
  • DE

KMA310Z

Part No KMA310Z
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180DEG PC PIN  /  Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Not For New Designs
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 180°
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type External Magnet, Not Included
Voltage - Supply 0V ~ 18V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 180°C
Package / Case 3-SIP Module
Supplier Device Package 3-SIL
Base Product Number KMA310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935337619141
Standard Package 1,800
Win Source Part Number 971070-KMA310Z
Ultra Librarian 3D Model Ultra Librarian KMA310Z CAD Model

Description

The NXP KMA310Z represents a cutting-edge solution in the realm of magnetic angle sensors, designed to deliver high precision and versatility for a wide range of industrial and automotive applications. This robust sensor is part of NXP's advanced sensor portfolio, which is renowned for its reliability and performance under challenging conditions.

Key Features

  • Magnetic Angle Sensing: The KMA310Z utilizes magnetoresistive technology to precisely measure the angular position of a magnetic field, making it ideal for contactless rotary position sensing.
  • High Accuracy: With its exceptional accuracy and linearity, the KMA310Z ensures precise measurements, crucial for applications that demand high levels of precision.
  • Dual Bridge Outputs: The sensor features dual bridge outputs that provide redundant information, enhancing the reliability of the sensor readings and making the device suitable for safety-critical applications.
  • Temperature Compensation: Built-in temperature compensation ensures stable performance across a wide temperature range, maintaining accuracy despite environmental changes.
  • Programmable Angular Range: The KMA310Z can be programmed for various angular ranges, providing flexibility to cater to different application requirements.

Applications

The versatility of the NXP KMA310Z allows it to be integrated into numerous applications, including but not limited to:

  • Steering angle sensors for automotive safety systems
  • Rotary encoders in industrial automation
  • Position feedback sensors in robotics
  • Control elements in renewable energy systems

Technical Specifications

The NXP KMA310Z boasts a range of technical specifications designed to meet the rigorous demands of modern applications:

  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +150°C
  • Output Signal: Analog voltage proportional to the magnetic angle
  • Angular Range: Programmable up to 0° to 360°

In conclusion, the NXP KMA310Z magnetic angle sensor is a highly adaptable and reliable component that offers precise angle measurement capabilities, making it an invaluable asset in a multitude of high-performance applications.

You May Also Be Interested in

Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Honeywell
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $4.3480
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess