EN
  • EN
  • DE

X3T-OH048Z

Part No X3T-OH048Z
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC MAGN FIELD SENSOR SGL DIE  /  Magnetoresistive Sensor Angle External Magnet, Not Included
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr NXP USA Inc.
Package Tape & Reel (TR)
For Measuring Angle
Technology Magnetoresistive
Output Wheatstone Bridge
Actuator Type External Magnet, Not Included
Resistance 3.7 kOhms
Voltage - Supply 5V ~ 9V
Mounting Type Bare Die
Temperature Range - Operating -40°C ~ 150°C
Package / Case Die
Supplier Device Package Die
Base Product Number X3T-OH048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 934065668147
Standard Package 4,500
Win Source Part Number 1105071-X3T-OH048Z
Ultra Librarian 3D Model Ultra Librarian X3T-OH048Z CAD Model

Description

The X3T-OH048Z is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and high-quality electronic components. This product is designed to cater to the advanced needs of various applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The X3T-OH048Z boasts exceptional processing capabilities, making it ideal for handling complex tasks with ease.
  • Energy Efficiency: With its low power consumption, the X3T-OH048Z is engineered to maximize battery life and reduce energy costs, while maintaining optimal performance.
  • Robust Security: Security is a paramount feature of the X3T-OH048Z, offering advanced encryption and protection against unauthorized access, ensuring the safety and integrity of your data.
  • Connectivity: This product offers a range of connectivity options, including high-speed interfaces and wireless communication protocols, to ensure seamless integration with other devices and systems.
  • Compact Design: The X3T-OH048Z is designed with a small footprint, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the X3T-OH048Z allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Smart home devices and IoT solutions
  • High-performance computing platforms

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The X3T-OH048Z is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industries it serves.

With the X3T-OH048Z, NXP continues to push the boundaries of technology, offering a product that is not only powerful and efficient but also secure and adaptable to the ever-evolving landscape of electronic devices.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
TE Connectivity 11190535-00 ,
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
RESOLVER V23401-U2117-C333
Need more? Email Us
TE Connectivity
LINEAR POSITION SENSORS-LVDT/LVI
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
RESOLVER V23401-U2117-C333
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess