EN
  • EN
  • DE

MAX13362ATL/V+

Part No MAX13362ATL/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SWITCH 1X2 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Contact Monitor
Operating Supply Current 100nA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-QFN Exposed Pad (6x6)
Win Source Part Number 1066035-MAX13362ATL/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13362ATL/V+ CAD Model

Description

MAX13362ATL/V+ Automotive Contact Monitor

The MAX13362ATL/V+ from Maxim Integrated is a sophisticated automotive contact monitor designed to enhance the reliability and functionality of vehicle switch interfaces. This advanced integrated circuit is specifically engineered for the automotive industry, providing robust solutions for monitoring mechanical switch closures without the need for microcontrollers or software. It is ideal for applications in automotive body control, including steering wheel switches, door panels, and other user interfaces.

At the core of the MAX13362ATL/V+ is its ability to support up to 22 switch inputs, making it highly versatile for various configurations. Its innovative design allows for direct interfacing with the vehicle's battery, supporting a wide voltage range from 5.5V to 18V. This feature ensures reliable operation under diverse electrical conditions, including during low battery voltage or load dump scenarios.

One of the key advantages of the MAX13362ATL/V+ is its built-in wetting current generator. This functionality ensures that the switch contacts are cleaned each time they are activated, reducing the likelihood of contact oxidation and ensuring a more stable and reliable switch operation over time. Additionally, the device includes built-in diagnostics capabilities, providing essential feedback on the switch status and system health, which is crucial for maintaining the safety and reliability of the automotive system.

The MAX13362ATL/V+ is designed with automotive-grade robustness in mind, featuring protection against electrostatic discharge (ESD) and meeting stringent automotive quality standards. It comes in a compact, lead-free 40-pin TQFN package with an exposed pad, which helps with thermal management and allows for efficient integration into space-constrained automotive environments.

Overall, the MAX13362ATL/V+ is a high-performance, reliable solution for automotive switch monitoring applications, offering ease of integration, durability, and the high-quality standards expected from Maxim Integrated products.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess