EN
  • EN
  • DE

MSC750SMA170S

Part No MSC750SMA170S
Manufacturer Microchip Technology
Catalog FETs - Single
Description TRANS SJT 1700V D3PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202138-MSC750SMA170S
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1700 V
Mounting Type Surface Mount
Supplier Device Package D3PAK
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Base Product Number MSC750
Ultra Librarian 3D Model Ultra Librarian MSC750SMA170S CAD Model

Description

The MSC750SMA170S is a state-of-the-art silicon carbide (SiC) MOSFET module designed and manufactured by the renowned Microchip Technology. This high-performance product is engineered to handle high-power applications with remarkable efficiency and reliability. With a focus on energy savings and thermal management, the MSC750SMA170S is an ideal choice for designers looking to push the boundaries of power conversion in modern electronic systems.

Key Features

  • High Efficiency: The SiC MOSFET technology offers reduced switching losses and improved thermal performance, leading to higher efficiency in power conversion processes.
  • High-Temperature Operation: Capable of operating at elevated temperatures, this module is perfect for demanding environments where traditional silicon-based MOSFETs may falter.
  • Durable Construction: The MSC750SMA170S is built to withstand harsh conditions, ensuring long-term reliability and stability in your application.
  • Low On-Resistance: With a low on-resistance, this module provides excellent conduction efficiency, minimizing energy loss during operation.

Applications

The versatility of the MSC750SMA170S allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power inverters and converters
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines
  • High-performance power supplies
  • Industrial motor drives

Product Specifications

The MSC750SMA170S module boasts a 1700V blocking voltage capability, ensuring it can handle high-voltage applications with ease. The product is packaged in a robust, industry-standard module, making it easy to integrate into existing designs without the need for significant modifications.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The MSC750SMA170S is backed by Microchip's extensive technical resources, including application notes, datasheets, and customer service, to assist designers in implementing the module effectively in their applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1672 $50.1704
18+ $5.8808 $105.8544
27+ $5.6971 $153.8217
37+ $5.5133 $203.9921
47+ $5.3295 $250.4865
63+ $4.7782 $301.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess