EN
  • EN
  • DE

BSS123

Part No BSS123
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog FETs - Single
Description 100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1330072-BSS123
Series *
Package Cut Tape (CT)
Product Status Active
Grade -
Package Tape & Reel (TR);Cut Tape (CT)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5 Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 14 pF @ 50 V
Power Dissipation (Max) 350mW (Ta)
Operating Temperature 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Current - Continuous Drain (Id) @ 25°C 150mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 6Ohm @ 120mA, 10V
Vgs(th) (Max) @ Id 2.8V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 25 V
Power Dissipation (Max) 250mW (Ta)
Package Tape & Reel (TR)
Current - Continuous Drain (Id) @ 25°C 200mA
Gate Charge (Qg) (Max) @ Vgs 1.61 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 32 pF @ 50 V
Operating Temperature -55°C ~ 150°C (TJ)
Package / Case SOT-23-3
Current - Continuous Drain (Id) @ 25°C 190mA (Ta)
Rds On (Max) @ Id, Vgs 5Ohm @ 150mA, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 31.6 pF @ 50 V
Power Dissipation (Max) 300mW (Ta)
Ultra Librarian 3D Model Ultra Librarian BSS123 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0632 $50.2440
1,690+ $0.0592 $100.0480
2,625+ $0.0572 $150.1500
3,760+ $0.0532 $200.0320
4,885+ $0.0512 $250.1120
6,100+ $0.0492 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess