EN
  • EN
  • DE

BB914

Part No BB914
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description BB914 - VARACTOR DIODE / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 2,494 pcs
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 569141-BB914
Ultra Librarian 3D Model Ultra Librarian BB914 CAD Model

Description

Product Description: BB914 Infineon Technologies The BB914 is a varactor diode from Infineon Technologies. Varactor diodes are variable capacitance diodes, meaning that their capacitance changes with the applied voltage. This makes them useful for a variety of applications, such as frequency tuning, voltage control, and signal modulation.

The BB914 is a dual diode common cathode device, meaning that it contains two diodes with a common cathode terminal. This makes it ideal for use in applications where two diodes need to be matched, such as in FM radio tuners.

The BB914 is designed for use in FM radio tuners with extended frequency bands. It has a high tuning ratio at low supply voltage, making it ideal for use in car radios. It is also a monolithic chip, which means that the two diodes are integrated into a single package. This ensures perfect dual diode tracking.

The BB914 has a good linearity for C-V curve, which means that its capacitance changes linearly with the applied voltage. This makes it suitable for a variety of applications where precise frequency tuning is required. The BB914 also has a high figure of merit, which means that it is very efficient at converting electrical energy into RF energy.

The BB914 is Pb-free (RoHS compliant) and comes in a SOT23 package. It is suitable for use in a wide variety of applications, including:

FM radio tuners Voltage-controlled oscillators (VCOs) Phase-locked loops (PLLs) Frequency multipliers Signal mixers Detectors Features:

Varactor diode with variable capacitance Dual diode common cathode device High tuning ratio at low supply voltage Monolithic chip for perfect dual diode tracking Good linearity for C-V curve High figure of merit Pb-free (RoHS compliant) SOT23 package Applications:

FM radio tuners Voltage-controlled oscillators (VCOs) Phase-locked loops (PLLs) Frequency multipliers Signal mixers Detectors Additional Notes:

The BB914 is a popular varactor diode that is used in a wide variety of applications. It is known for its high performance, reliability, and affordability. The BB914 is a good choice for any application where a high-quality varactor diode is required.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2280 $58.1400
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1755 $231.6600
1,705+ $0.1696 $289.1680
2,280+ $0.1520 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,300 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess