Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 2V @ 5mA, 50mA
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 50mA, 10V
Power - Max 750 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number 2N5415
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541275-2N5415S
Ultra Librarian 3D Model Ultra Librarian 2N5415S CAD Model

Description

Microchip Technology's 2N5415S PNP Transistor

The 2N5415S is a high-quality PNP transistor manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This small-signal bipolar junction transistor (BJT) is designed for general-purpose amplifier and switching applications. It is a versatile component that is well-suited for a wide range of electronic circuits, making it an essential part of any electronics toolkit.

Key Features of the 2N5415S:

  • PNP Transistor Configuration: The 2N5415S is a PNP transistor, which means it is turned on when a small current flows through the base in the opposite direction to the electron flow in the emitter-collector path.
  • High Voltage Capability: It is capable of handling high voltage operations, which makes it suitable for applications that require voltage regulation and management.
  • Amplification and Switching: This transistor can be used in a variety of amplification and switching tasks, providing flexibility in its application across different circuits.
  • TO-39 Package: The 2N5415S comes in a TO-39 metal can package, which is known for its durability and thermal performance, ensuring reliable operation even under stressful conditions.
  • Low Saturation Voltage: It has a low saturation voltage, which means it can efficiently switch between states with minimal power loss, leading to improved overall circuit efficiency.

Applications:

The 2N5415S is commonly used in a variety of electronic applications, such as:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Voltage regulators
  • Power management circuits
  • Switching circuits
  • Other general-purpose applications that require PNP transistors

Microchip Technology's 2N5415S is an excellent choice for engineers and hobbyists alike due to its reliability, flexibility, and the reputation of its manufacturer for producing high-quality electronic components. Whether you are designing a new electronic system or troubleshooting an existing one, the 2N5415S is a component that can help you achieve your objectives with efficiency and effectiveness.

You May Also Be Interested in

Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Rohm Semiconductor
TRANS PNP 12V 6A TSMT6
Lowest to $0.3259
ECAD model for QST2TR
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $0.9480
ECAD model for BDX53CG
Solid State Inc.
TRANS NPN 750V 10A TO3
Need more? Email Us
ECAD model for MJ16018
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention