EN
  • EN
  • DE

93C86A-E/P

Part No 93C86A-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) Microwire 3 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1318508-93C86A-E/P
Ultra Librarian 3D Model Ultra Librarian 93C86A-E/P CAD Model

Description

Microchip Technology's 93C86A-E/P EEPROM

The 93C86A-E/P is a high-quality electrically erasable programmable read-only memory (EEPROM) device produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is part of the serial EEPROM series that offers a versatile storage solution for applications requiring non-volatile memory with a flexible byte and page-level control.

With a memory density of 16K (2048 x 8 or 1024 x 16), the 93C86A-E/P provides ample space for user-defined data storage, allowing for efficient organization and retrieval of information. It operates under a wide voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications. The device supports the industry-standard 3-wire serial I/O protocol, ensuring compatibility with a wide range of microcontrollers and processors.

The 93C86A-E/P comes in a DIP (Dual In-line Package) form factor, denoted by the suffix 'E/P', which is ideal for through-hole PCB mounting, offering robust physical characteristics and ease of handling for manual assembly or insertion machines. The package is known for its reliability and is a preferred choice for prototyping or in applications where space constraints are not a critical factor.

Key features of the 93C86A-E/P include:

  • Self-timed write cycle with auto-clear
  • Write protection to prevent accidental data overwriting
  • More than 1 million erase/write cycles, ensuring a long lifespan
  • Data retention of over 200 years, providing long-term data integrity
  • Sequential read function for efficient data access

This EEPROM device is designed for applications that require data to be frequently updated, such as configuration parameters, calibration data, and device identity information. Its robust design ensures that data remains intact even through power cycles, making it an ideal choice for critical data storage in industrial, automotive, and consumer electronics applications.

Overall, the 93C86A-E/P from Microchip Technology is a reliable and versatile memory solution that meets the demands of modern electronic systems with its high endurance, low power consumption, and stable operation over a broad temperature range.

You May Also Be Interested in

Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess