Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134256-93LC56A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC56A CAD Model

Description

Microchip Technology's 93LC56A EEPROM

The 93LC56A is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM is part of Microchip's extensive serial EEPROM product line and offers a versatile storage solution for applications requiring reliable and flexible non-volatile memory.

The 93LC56A provides a user-friendly interface for easy integration into a wide array of electronic systems. It utilizes a simple serial interface for communication, making it compatible with most microcontrollers and processors. This chip operates over a broad voltage range, typically from 2.5V to 5.5V, which allows it to be used in various operating conditions and system power schemes.

With a memory density of 2K-bit, the 93LC56A is partitioned into 128 x 8-bit organization or 64 x 16-bit organization, which users can select through external A0 pin configuration. This allows for a flexible data storage approach that can be tailored to specific application needs, whether it's for storing configuration parameters, calibration data, or any other application-specific data that needs to persist through power cycles.

One of the key features of the 93LC56A is its self-timed erase and write cycles, which include auto-erase before writing to the memory. This simplifies the memory management for the host controller, as it does not need to perform a separate erase operation before a write. Additionally, the device supports a write protect pin to prevent inadvertent writes, ensuring data integrity.

Microchip's 93LC56A also boasts a high reliability with an endurance of 1 million erase/write cycles and a data retention period of over 200 years. This robustness makes it an excellent choice for applications where long-term data storage is crucial.

For developers and engineers, Microchip provides comprehensive support for the 93LC56A, including detailed datasheets, application notes, and programming tools. This support ensures that integrating this EEPROM into your design is as seamless and efficient as possible.

In summary, the 93LC56A from Microchip Technology is a versatile and reliable EEPROM solution, perfect for a variety of applications that require a small, serially accessible non-volatile memory.

You May Also Be Interested in

Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention