EN
  • EN
  • DE

93LC66

Part No 93LC66
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K/2K/4K 2.0V Microwire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134264-93LC66
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC66 CAD Model

Description

Microchip Technology 93LC66 EEPROM

The 93LC66 is a high-quality, 4K Microwire (3-Wire) Serial EEPROM designed and manufactured by the renowned Microchip Technology. This compact memory module boasts a storage capacity of 4 Kbits, providing a reliable and efficient solution for data storage in a wide range of applications. It is an ideal choice for designers looking for a non-volatile memory option that is both durable and easy to interface with.

Key Features

  • Memory Size: The 93LC66 provides 4 Kbits of memory, organized as either 256 x 16-bit or 512 x 8-bit, which can be selected through programmable options.
  • Serial Interface: The device uses a Microwire serial interface, which is compatible with the 3-wire serial communication protocol, ensuring simple integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for low-power operations, the 93LC66 is perfect for battery-powered devices, with its typical standby current being only 1 µA.
  • Wide Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, making it suitable for various power supply conditions.
  • High Reliability: The EEPROM is built for endurance, with a write cycle endurance of 1,000,000 cycles and a data retention period of over 200 years.
  • Self-Timed Write Cycle: Each write cycle is self-timed and typically completed within 5 ms, eliminating the need for external timers.
  • Programmable Write Protection: To prevent unintended data alterations, the device features a write protection mechanism that can be enabled through the programming of specific bits.

Applications

The versatility of the 93LC66 makes it suitable for a multitude of applications, such as device configuration storage, calibration data retention, and any system that requires a dependable non-volatile memory. Its robust design ensures that it can perform reliably in industrial, automotive, and consumer electronics.

Easy Integration

Microchip Technology provides comprehensive support for the 93LC66, including detailed datasheets, technical support, and development tools, ensuring a smooth integration process for designers and engineers.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3842 $51.8670
320+ $0.3153 $100.8960
495+ $0.3054 $151.1730
680+ $0.2956 $201.0080
880+ $0.2857 $251.4160
1,175+ $0.2562 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess