EN
  • EN
  • DE

93LC66A-E/P

Part No 93LC66A-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 4Kb (512 x 8) Microwire 2 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93LC66
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66A-E/P-NDR
Standard Package 60
Win Source Part Number 1320867-93LC66A-E/P
Ultra Librarian 3D Model Ultra Librarian 93LC66A-E/P CAD Model

Description

Product Overview: 93LC66A-E/P from Microchip Technology

The 93LC66A-E/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This product is part of Microchip's extensive range of memory devices, known for their reliability and performance in various applications. The 93LC66A-E/P is designed to offer a flexible and durable storage solution for a multitude of electronic systems.

Key Features

  • Memory Size: The device offers a 4Kb (512 x 8 or 256 x 16) memory size, which is adaptable to store code or data efficiently.
  • Interface Type: It operates with a simple serial interface, making it easy to integrate into a wide variety of microcontroller-based systems.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V logic levels.
  • Temperature Range: It is designed to work over an industrial temperature range, ensuring reliable operation under harsh conditions.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) form, which is suitable for through-hole mounting, facilitating easy replacement and prototyping.
  • Endurance: The 93LC66A-E/P has an endurance of 1,000,000 erase/write cycles, ensuring a long operational life.
  • Data Retention: It boasts a data retention period of more than 200 years, providing a reliable solution for long-term data storage.

Applications

The versatility of the 93LC66A-E/P allows it to be used across various sectors, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Consumer electronics

Quality and Support

Microchip Technology is a leader in providing high-quality, reliable memory products. The 93LC66A-E/P is backed by Microchip's commitment to customer satisfaction, along with support and resources that include technical documentation, development tools, and a responsive customer service team. Whether you are working on a new design or maintaining an existing system, the 93LC66A-E/P is an excellent choice for your EEPROM needs.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess