Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93LC66
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66B-E/MS-NDR
Standard Package 100
Win Source Part Number 1323299-93LC66B-E/MS
Ultra Librarian 3D Model Ultra Librarian 93LC66B-E/MS CAD Model

Description

Microchip Technology's 93LC66B-E/MS EEPROM

The 93LC66B-E/MS is a 4Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide robust data storage solutions for a wide array of electronic applications. This EEPROM comes in a compact MSOP-8 (Micro Small Outline Package) form factor, making it suitable for space-constrained applications without compromising on performance or reliability.

With its 4Kbit of memory, the 93LC66B-E/MS offers ample storage for calibration data, device configuration settings, or small application code. The memory is organized as either 256 x 16-bit or 512 x 8-bit, which allows for flexibility in data management and storage architecture, depending on the specific needs of the application.

One of the key features of the 93LC66B-E/MS is its wide operating voltage range of 2.5V to 5.5V. This versatility ensures compatibility with both low-power and standard digital circuits, making it an ideal choice for battery-operated devices, portable electronics, and other power-sensitive systems. Additionally, the device boasts a low-power design, which helps to extend the battery life of the products in which it is used.

The EEPROM supports a fast data transfer rate with its SPI (Serial Peripheral Interface), allowing for quick and efficient communication with microcontrollers and other digital systems. This feature is particularly beneficial in applications requiring frequent data updates or retrieval.

For added data integrity, the 93LC66B-E/MS includes self-timed erase and write cycles, along with a write-protect feature to prevent accidental data overwrites. The device also provides a high level of endurance with a minimum of 1,000,000 erase/write cycles and a data retention period of over 200 years, ensuring the safety and longevity of critical data.

In summary, Microchip Technology's 93LC66B-E/MS EEPROM is a reliable and flexible non-volatile memory solution that meets the needs of various high-performance applications, from industrial control systems to consumer electronics, with its robust feature set and compact packaging.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Need more? Email Us
ECAD model for GD25LQ16C8IGR
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $1.9557
ECAD model for 25AA080BT-I/SN
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to $1.6514
ECAD model for 24LC16BT-E/MNY
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.5916
ECAD model for W25Q16FWSNIQ
Rohm Semiconductor
IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ECAD model for BR24C32A-10TU-2.7
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.6762
ECAD model for W631GG6NB-11
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL, CMOS / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C86ALM8X
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention