EN
  • EN
  • DE

AC162052

Part No AC162052
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MPLAB ICD 2 Header Interface (PDIP-14) FOR PIC16F676/630 ICD 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Core Architecture PIC
Data Bus Width 8 b
Lead Free Lead Free
Number of Pins 14
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1232158-AC162052
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC162052 CAD Model

Description

Microchip Technology AC162052 - MPLAB PM3 Universal Device Programmer

The AC162052 is a powerful and versatile universal device programmer from Microchip Technology. Designed to support the full range of Microchip's microcontrollers and digital signal controllers, the MPLAB PM3 programmer is an essential tool for developers and engineers who require a reliable and efficient means of programming devices both in development and during mass production.

This programmer is known for its high-speed programming capabilities, which can significantly reduce the time required for full production programming. It supports a wide variety of programming interfaces, including Microchip's proprietary ICSP™ (In-Circuit Serial Programming) and JTAG, ensuring compatibility with a broad range of Microchip devices.

The AC162052 is designed with ease of use in mind. It features a large and easy-to-read LCD screen that provides users with clear status information and allows for standalone operation without the need for a controlling PC. Additionally, it can be controlled from a PC using the MPLAB IDE software for a more integrated development environment. This flexibility makes the MPLAB PM3 programmer suitable for multiple stages of the development and production process.

For increased functionality, the programmer includes a Secure Digital/MultiMediaCard (SD/MMC) slot for secure data storage and transfer. This feature enables users to easily update the firmware and transfer programming data, making the AC162052 an adaptable solution for complex programming requirements.

The package includes the MPLAB PM3 programmer, along with essential accessories such as power supply, USB cable, and MPLAB IDE on CD-ROM, ensuring that users have everything they need to get started right out of the box. Whether you're working on small-scale projects or involved in large-scale production, the AC162052 MPLAB PM3 Universal Device Programmer is an indispensable tool that promises to streamline your programming tasks and enhance your overall productivity.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess