EN
  • EN
  • DE

EP2C20F256I6

Part No EP2C20F256I6
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205820-EP2C20F256I6
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2C20F256I6 CAD Model

Description

The EP2C20F256I6 is a Cyclone II FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). These FPGAs are designed to offer a low-cost, high-performance solution for a wide range of applications, providing flexibility and rapid prototyping capabilities.

Applications:

  • Industrial control systems
  • Image and video processing
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Embedded systems

Features:

  • 18,752 logic elements (LEs)
  • 26 Multipliers
  • 239,616 bits of embedded memory
  • Up to 193 user I/O pins
  • Supports various I/O standards, including LVDS, LVTTL, and SSTL
  • Flexible clocking network with PLLs
  • Integrated configuration memory
  • Low power consumption
  • Advanced power management features

Benefits:

  • Cost-effective solution: The Cyclone II family provides a balance of performance and cost.
  • Design flexibility: The FPGA allows for customization and adaptation to specific application requirements.
  • Rapid prototyping: The reconfigurable nature of FPGAs enables quick design iterations and time-to-market.
  • High performance: Provides sufficient processing power for various applications.
  • Low power: Optimizes energy consumption for power-sensitive applications.

Additional Details:

The EP2C20F256I6 comes in a 256-pin FineLine BGA (FBGA) package. It is designed to operate in an industrial temperature range. The device's architecture includes embedded multipliers for efficient DSP (Digital Signal Processing) operations and memory blocks for data storage. Its high I/O count allows for seamless integration with other components. The FPGA can be programmed using Intel's Quartus II software, which provides a comprehensive development environment for design entry, simulation, and hardware debugging. The integrated configuration memory simplifies device programming and reduces external component count. Its versatility and ease of use make it a popular choice for a wide array of embedded applications, from simple control systems to complex signal processing tasks. The device offers a robust feature set suitable for various industries requiring flexible and efficient logic solutions.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess