EN
  • EN
  • DE

HY604808

Part No HY604808
Manufacturer Hanrun
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217876-HY604808
Categories Custom Parts
Manufacturer Hanrun
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY604808 CAD Model

Description

The HY604808 is a specialized Ethernet transformer designed for network interface applications. Manufactured by Hanrun, this component plays a critical role in isolating and matching impedance between Ethernet PHYs (Physical Layer devices) and network cabling, ensuring reliable data transmission.

Applications

  • 10/100/1000 Base-T Ethernet applications
  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Routers and switches
  • Industrial Ethernet devices

Features

  • Compliant with IEEE 802.3 standards
  • Isolation voltage: typically 1500Vrms or higher
  • Designed for excellent common mode rejection (CMR) and insertion loss
  • Compact surface mount design
  • RoHS compliant

Benefits

  • Provides electrical isolation to protect sensitive electronic components from voltage spikes and surges.
  • Improves signal integrity by impedance matching, reducing signal reflections and data errors.
  • Enhances network reliability and performance.
  • Simplifies PCB layout with its compact surface mount package.
  • Meets industry safety and environmental standards.

Additional Details

The HY604808 is typically used in conjunction with Ethernet PHY chips and associated circuitry to create a complete Ethernet interface. It offers a cost-effective and reliable solution for isolating and matching impedance in Ethernet networks. Key specifications include turns ratio, inductance, leakage inductance, and interwinding capacitance. These parameters are carefully designed to optimize performance in 10/100/1000 Base-T applications. The part is designed for reflow soldering and is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess